Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0022
|
14,700
in stock
|
Buy Now | |
TTI Europe
from US$0.0007
|
610,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0017
|
470,000
in stock
|
Buy Now | |
Avnet America
from US$0.0008
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
14,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0015
|
600
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 60.4ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Voltage Rating | 50V |
RoHS Compliant | Yes |
60.4 OHM 1% | TTI Europe |
RC Series 0402 0.063 W 60.4 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 60.4 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
RES, 60R4, 1%, 0.0625W, 0402, THICK FILM | element14 |
Res, 60R4, 1%, 0.063W, Thick Film, 0402 Rohs Compliant: Yes |Yageo RC0402FR-0760R4L | Newark Electronics |
RC0402 60,4R 1% 0,063W TK100 | Rutronik |
SMD Chip Resistor, 60.4 Ohm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0402FR-0760R4L?
Additional datasheets, footprints and schematics for RC0402FR-0760R4L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-0760R4L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-0760R4L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-0760R4L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-0760R4L fall under?
The RC0402FR-0760R4L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-0760R4L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-0760R4L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-0760R4L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-0760R4L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RC0402FR-0760R4L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-0760R4L often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-0760R4L?
You can fill out our help required form which you can use to request a quote for RC0402FR-0760R4L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.