Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0008
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0009
|
350,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
6,680,000
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
2,040,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
576,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
575,516
in stock
|
Buy Now | |
Farnell
from US$0.0022
|
575,516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0011
|
152,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.0009
|
39,698
in stock
|
Buy Now | |
RS
from US$0.0037
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.0008
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 5.1kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Body Length | 1mm |
RoHS Compliant | Yes |
5.1K OHM 1% | TTI Europe |
RC0402 5,1K 1% 0,063W TK100 | Rutronik |
RES, 5K1, 1%, 0.063W, 0402, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Rc Series, 5.1 Kohm, 63 Mw, - 1%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo RC0402FR-075K1L | Newark Electronics |
RC Series 0402 0.063 W 5.1 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor Thick film 0402 1% 5K1 | RS |
SMD Chip Resistor, 5.1 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 5.1 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0402FR-075K1L?
Additional datasheets, footprints and schematics for RC0402FR-075K1L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-075K1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-075K1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-075K1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-075K1L fall under?
The RC0402FR-075K1L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-075K1L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-075K1L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-075K1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-075K1L have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Newark Electronics and Farnell have stock available or on a lead time for RC0402FR-075K1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-075K1L often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-075K1L?
You can fill out our help required form which you can use to request a quote for RC0402FR-075K1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.