Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0008
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0037
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
2,834,553
in stock
|
Buy Now | |
element14
from US$0.0044
|
2,834,553
in stock
|
Buy Now | |
Farnell
from US$0.0022
|
2,834,553
in stock
|
Buy Now | |
TTI Europe
from US$0.0013
|
1,730,000
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
1,390,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0009
|
640,000
in stock
|
Buy Now | |
Avnet America
from US$0.0008
|
196,154
in stock
|
Buy Now | |
Avnet Asia
from US$0.0008
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0022
|
1,321
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 4.75kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Voltage Rating | 50V |
RoHS Compliant | Yes |
Res, 4K75, 1%, 0.0625W, 0402, Thick Film Rohs Compliant: Yes |Yageo RC0402FR-074K75L | Newark Electronics |
RES, 4K75, 1%, 0.0625W, 0402, THICK FILM | element14 |
4.75K OHM 1% | TTI Europe |
RC0402 4,75K 1% 0,063W TK100 | Rutronik |
RC Series 0402 0.063 W 4.75 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 4.75 kOhm, ± 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Resistor Thick film 0402 1% 4K75 | RS |
SMD Chip Resistor, 4.75 kOhm, � 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0402FR-074K75L?
Additional datasheets, footprints and schematics for RC0402FR-074K75L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-074K75L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-074K75L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-074K75L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-074K75L fall under?
The RC0402FR-074K75L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-074K75L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-074K75L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-074K75L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-074K75L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for RC0402FR-074K75L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-074K75L often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-074K75L?
You can fill out our help required form which you can use to request a quote for RC0402FR-074K75L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.