Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0009
|
4,070,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0007
|
2,610,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
656,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
654,780
in stock
|
Buy Now | |
Farnell
from US$0.0022
|
654,780
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
560,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0008
|
45,950
in stock
|
Buy Now | |
RS
from US$0.0012
|
27,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0019
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
680,000
in stock
|
Buy Now | |
Distrelec
-
|
46,000
in stock
|
Buy Now | |
Avnet America
from US$0.0008
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 240ohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Voltage | 100V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
RC Series 0402 0.063 W 240 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
240 OHM 1% | TTI Europe |
RES, 240R, 1%, 0.063W, 0402, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Rc Series, 240 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo RC0402FR-07240RL | Newark Electronics |
RC0402 240R 1% 0,063W TK100 | Rutronik |
Resistor Thick film 0402 1% 240R | RS |
Resistor: thick film | Transfer Multisort Elektronik |
YAGEO SMD Resistor 63mW, 240Ohm, 1%, 0402 | Distrelec |
SMD Chip Resistor, 240 Ohm, ± 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0402FR-07240RL?
Additional datasheets, footprints and schematics for RC0402FR-07240RL are listed on our Part Details page. You can also find images and similar parts to RC0402FR-07240RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-07240RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-07240RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-07240RL fall under?
The RC0402FR-07240RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-07240RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-07240RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-07240RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-07240RL have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for RC0402FR-07240RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-07240RL often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-07240RL?
You can fill out our help required form which you can use to request a quote for RC0402FR-07240RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.