Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
No distributors results available
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 20kohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Voltage | 100V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Where can I find additional details, specifications and documents for a RC0402FR-0720K0L?
Additional datasheets, footprints and schematics for RC0402FR-0720K0L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-0720K0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-0720K0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-0720K0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-0720K0L fall under?
The RC0402FR-0720K0L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-0720K0L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-0720K0L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-0720K0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-0720K0L have stock available?
There is no stock from authorised distributors for RC0402FR-0720K0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-0720K0L often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-0720K0L?
You can fill out our help required form which you can use to request a quote for RC0402FR-0720K0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.