Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0008
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0009
|
350,000
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
4,800,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
3,530,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
402,358
in stock
|
Buy Now | |
Farnell
from US$0.0012
|
402,224
in stock
|
Buy Now | |
RS
from US$0.0012
|
47,800
in stock
|
Buy Now | |
Conrad
from US$0.0015
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0009
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0020
|
9,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,000
in stock
|
Buy Now | |
Distrelec
-
|
39,500
in stock
|
Buy Now | |
Avnet America
from US$0.0008
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 1.2kohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
RC0402 1,2K 1% 0,063W TK100 | Rutronik |
1.2K OHM 1% | TTI Europe |
RES, 1K2, 1%, 0.063W, 0402, THICK FILM | element14 |
RC Series 0402 0.063 W 1.2 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor Thick film 0402 1% 1K2 | RS |
Packaging type (components): Tape on Full reel | Conrad |
Res, 1K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant: Yes |Yageo RC0402FR-071K2L | Newark Electronics |
SMD Resistor 0402 0,063W 1% 1,2K Taped | Schukat Electronic |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 1.2 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 63mW, 1.2kOhm, 1%, 0402 | Distrelec |
SMD Chip Resistor, 1.2 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0402FR-071K2L?
Additional datasheets, footprints and schematics for RC0402FR-071K2L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-071K2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-071K2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-071K2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-071K2L fall under?
The RC0402FR-071K2L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-071K2L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-071K2L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-071K2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-071K2L have stock available?
Authorised distributors including Rutronik, TTI Europe, element14, Farnell and Future Electronics have stock available or on a lead time for RC0402FR-071K2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-071K2L often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-071K2L?
You can fill out our help required form which you can use to request a quote for RC0402FR-071K2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.