Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0004
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0007
|
2,540,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0009
|
1,030,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0004
|
37,205
in stock
|
Buy Now | |
RS
from US$0.0025
|
24,100
in stock
|
Buy Now | |
element14
from US$0.0044
|
10,114
in stock
|
Buy Now | |
Farnell
from US$0.0040
|
10,114
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
5,702
in stock
|
Buy Now | |
Avnet Abacus
-
|
670,000
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
-
|
Buy Now | |
Avnet America
from US$0.0008
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 110kohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RC Series 0402 0.063 W 110 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
110K OHM 1% | TTI Europe |
Resistor Thick Film 0402 110K | RS |
RES, 110K, 1%, 0.063W, 0402, THICK FILM | element14 |
Res, 110K, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
SMD Chip Resistor, 110 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0402 110K 1% 0,063W TK100 | Rutronik |
SMD Chip Resistor, 110 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0402FR-07110KL?
Additional datasheets, footprints and schematics for RC0402FR-07110KL are listed on our Part Details page. You can also find images and similar parts to RC0402FR-07110KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-07110KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-07110KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-07110KL fall under?
The RC0402FR-07110KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-07110KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-07110KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-07110KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-07110KL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, RS and element14 have stock available or on a lead time for RC0402FR-07110KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-07110KL often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-07110KL?
You can fill out our help required form which you can use to request a quote for RC0402FR-07110KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.