Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0006
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0009
|
25,290,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
56,820,000
in stock
|
Buy Now | |
Rutronik
from US$0.0010
|
11,110,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
3,326,155
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
3,321,493
in stock
|
Buy Now | |
Farnell
from US$0.0041
|
3,262,435
in stock
|
Buy Now | |
Chip One Stop
from US$0.0008
|
891,925
in stock
|
Buy Now | |
Micros
from US$0.0006
|
790,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0009
|
150,000
in stock
|
Buy Now | |
RS
from US$0.0037
|
28,800
in stock
|
Buy Now | |
Conrad
from US$0.0015
|
20,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,490,000
in stock
|
Buy Now | |
Distrelec
-
|
101,300
in stock
|
Buy Now | |
Avnet America
from US$0.0008
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 10kohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 62.5mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Reel Quantity | 10000 |
10K OHM 1% | TTI Europe |
RC Series 0402 0.063 W 10 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0402 10K 1% 0,063W TK100 | Rutronik |
RES, 10K, 1%, 0.0625W, 0402, THICK FILM | element14 |
Res, Thick Film, 10K, 1%, 0.0625W, 0402 | Newark Electronics |
SMD Resistor 0402 0,063W 1% 10K Taped | Schukat Electronic |
Resistor Thick film 0402 1% 10K | RS |
Packaging type (components): Tape on Full reel | Conrad |
SMD Chip Resistor, 10 kOhm, � 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 63mW, 10kOhm, 1%, 0402 | Distrelec |
SMD Chip Resistor, 10 kOhm, ± 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0402FR-0710KL.?
Additional datasheets, footprints and schematics for RC0402FR-0710KL. are listed on our Part Details page. You can also find images and similar parts to RC0402FR-0710KL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-0710KL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-0710KL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-0710KL. fall under?
The RC0402FR-0710KL. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-0710KL. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-0710KL. you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-0710KL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-0710KL. have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, element14 and Newark Electronics have stock available or on a lead time for RC0402FR-0710KL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-0710KL. often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-0710KL.?
You can fill out our help required form which you can use to request a quote for RC0402FR-0710KL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.