Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
50,510,000
units
|
Buy Now |
![]() |
TTI Europe |
212,400,000
units
|
Buy Now |
![]() |
Future Electronics |
50,510,000
units
|
Buy Now |
![]() |
element14 |
13,380,000
units
|
Buy Now |
![]() |
Newark Electronics |
12,870,000
units
|
Buy Now |
![]() |
Farnell |
12,870,000
units
|
Buy Now |
![]() |
Avnet America |
7,430,000
units
|
Buy Now |
![]() |
Avnet Europe |
2,996,042
units
|
Buy Now |
![]() |
Arrow Electronics |
1,079,800
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
498,900
units
|
Buy Now |
![]() |
Schukat Electronic |
170,000
units
|
Buy Now |
![]() |
Chip One Stop |
78,994
units
|
Buy Now |
![]() |
Distrelec |
34,949
units
|
Buy Now |
![]() |
Rapid Electronics |
8,000
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 1kohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 62.5mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
1K OHM 1% | TTI Europe |
RC Series 0402 0.063 W 1 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Res Thick Film 0402 1k Ohm 1% 1/16W ±100ppm/°C Molded SMD Paper T/R | Component Sense |
RES, 1K, 1%, 0.0625W, 0402, THICK FILM | element14 |
Thick Film Resistor, 1Kohm, 63Mw, 1% | Newark Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Resistor 0402 0,063W 1% 1K Taped | Schukat Electronic |
RES THICK FILM 1K OHM 1/16W 1% 0402 SMD | Dan-Mar Components |
YAGEO SMD Resistor 63mW, 1kOhm, 1%, 0402 | Distrelec |
RC0402 1K 1% 0,063W TK100 | Elfaro |
Res Thick Film 0402 1K Ohm 1% 0.063W(1/16W) ±100ppm/C Epoxy SMD T/R | Holdelec |
RES 1K OHM 1% 1/16W 0402 | GreenChips |
Resistor SMD 0,063W 0402 TC100 R0402 1% 1 K | Rapid Electronics |
Resistor SMD 0,063W 0402 TC100 | SOS electronic |
RES SMD 100K OHM 1% 1/16W 0402 | Rotakorn Electronics |
RC0402 1K 1% 0,063W TK100 | Rutronik |
1 kOhms 62.5mW 0402 1% | Mouser Electronics |
RES, THICK FILM, 1K, 1%, 0.0625W, 0402 | Farnell |
Where can I find additional details, specifications and documents for a RC0402FR-071KL?
Additional datasheets, footprints and schematics for RC0402FR-071KL are listed on our Part Details page. You can also find images and similar parts to RC0402FR-071KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-071KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-071KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-071KL fall under?
The RC0402FR-071KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-071KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-071KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-071KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-071KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for RC0402FR-071KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-071KL often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-071KL?
You can fill out our help required form which you can use to request a quote for RC0402FR-071KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.