Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Compliant |
Prices starting from US$0.0004
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
12,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0019
|
3,500,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
1,470,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0004
|
181,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
87,451
in stock
|
Buy Now | |
element14
from US$0.0022
|
87,451
in stock
|
Buy Now | |
Farnell
from US$0.0024
|
87,451
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0007
|
-
|
Buy Now | |
Avnet America
from US$0.0011
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Resistance Tolerance | ± 5% |
Power Rating | 50mW |
Resistor Case Style | 0201 [0603 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
RC Series 0201 0.05 W 10 kOhm â–’5% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
10K OHM 5% | TTI Europe |
Surface Mount Thick Film Resistor, Rc Series, 10 Kohm, 50 Mw, - 5%, 25 V, 0201 [0603 Metric] Rohs Compliant: Yes |Yageo RC0201JR-0710KL | Newark Electronics |
RES, 10K, 5%, 0.05W, 0201, THICK FILM | element14 |
Resistor Thick film 0201 5% 10K | RS |
SMD Chip Resistor, 10 kOhm, � 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0201 10K 5% 0,05W TK200 | Rutronik |
SMD Chip Resistor, 10 kOhm, ± 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0201JR-0710KL?
Additional datasheets, footprints and schematics for RC0201JR-0710KL are listed on our Part Details page. You can also find images and similar parts to RC0201JR-0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201JR-0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201JR-0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201JR-0710KL fall under?
The RC0201JR-0710KL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0201JR-0710KL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201JR-0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201JR-0710KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RC0201JR-0710KL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for RC0201JR-0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201JR-0710KL often in real-time on the comparison pages.
What if I can't find stock of RC0201JR-0710KL?
You can fill out our help required form which you can use to request a quote for RC0201JR-0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.