Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
7,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0019
|
900,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0009
|
550,000
in stock
|
Buy Now | |
Rutronik
from US$0.0007
|
140,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0007
|
119,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.0007
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0024
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0012
|
188
in stock
|
Buy Now | |
Avnet Abacus
-
|
150,000
in stock
|
Buy Now | |
Distrelec
-
|
8,500
in stock
|
Buy Now | |
Avnet America
from US$0.0011
|
-
|
Buy Now |
Resistor Case Style | 0201 ^0603 Metric] |
---|---|
Resistance | 100ohm |
Product Range | RC Series |
Voltage Rating | 25V |
Resistor Element Type | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 5% |
RC Series 0201 0.05 W 100 Ohm â–’5% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
100 OHM 5% | TTI Europe |
RC0201 100R 5% 0,05W TK200 | Rutronik |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 100 Ohm, ± 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Asia |
Res, 100R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant: Yes |Yageo RC0201JR-07100RL | Newark Electronics |
RES, 100R, 5%, 0.05W, THICK FILM, 0201 | element14 |
Resistor Thick film 0201 5% 100R | RS |
SMD Chip Resistor, 100 Ohm, � 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 50mW, 100Ohm, 5%, 0201 | Distrelec |
Where can I find additional details, specifications and documents for a RC0201JR-07100RL.?
Additional datasheets, footprints and schematics for RC0201JR-07100RL. are listed on our Part Details page. You can also find images and similar parts to RC0201JR-07100RL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201JR-07100RL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201JR-07100RL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201JR-07100RL. fall under?
The RC0201JR-07100RL. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0201JR-07100RL. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201JR-07100RL. you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201JR-07100RL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201JR-07100RL. have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Avnet Asia have stock available or on a lead time for RC0201JR-07100RL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201JR-07100RL. often in real-time on the comparison pages.
What if I can't find stock of RC0201JR-07100RL.?
You can fill out our help required form which you can use to request a quote for RC0201JR-07100RL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.