Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0025
|
33,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0014
|
890,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
435,876
in stock
|
Buy Now | |
element14
from US$0.0051
|
435,876
in stock
|
Buy Now | |
Farnell
from US$0.0039
|
435,876
in stock
|
Buy Now | |
Rutronik
from US$0.0007
|
360,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0007
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0060
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.0011
|
-
|
Buy Now | |
TTI Europe
from US$0.0011
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 100kohm |
Product Range | RC Series |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RC Series 0201 0.05 W 100 kOhm â–’5% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Surface Mount Thick Film Resistor, Rc Series, 100 Kohm, 50 Mw, - 5%, 25 V, 0201 [0603 Metric] Rohs Compliant: Yes |Yageo RC0201JR-07100KL | Newark Electronics |
RES, 100K, 5%, 0.05W, 0201, THICK FILM | element14 |
RC0201 100K 5% 0,05W TK200 | Rutronik |
SMD Chip Resistor, 100 kOhm, ± 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Asia |
Resistor Thick film 0201 5% 100K | RS |
100K OHM 5% | TTI Europe |
SMD Chip Resistor, 100 kOhm, � 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0201JR-07100KL?
Additional datasheets, footprints and schematics for RC0201JR-07100KL are listed on our Part Details page. You can also find images and similar parts to RC0201JR-07100KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201JR-07100KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201JR-07100KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201JR-07100KL fall under?
The RC0201JR-07100KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0201JR-07100KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201JR-07100KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201JR-07100KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201JR-07100KL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for RC0201JR-07100KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201JR-07100KL often in real-time on the comparison pages.
What if I can't find stock of RC0201JR-07100KL?
You can fill out our help required form which you can use to request a quote for RC0201JR-07100KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.