Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0006
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0010
|
3,800,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
1,859,438
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
1,844,668
in stock
|
Buy Now | |
Farnell
from US$0.0052
|
1,844,668
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
800,000
in stock
|
Buy Now | |
Rutronik
from US$0.0007
|
580,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0006
|
159,900
in stock
|
Buy Now | |
RS
from US$0.0050
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0007
|
1,835
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,620,000
in stock
|
Buy Now | |
Distrelec
-
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$0.0011
|
-
|
Buy Now |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 0ohm |
Product Range | RC Series |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RC Series 0201 0.05 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
RES, 0R0, 5%, 0.05W, 0201, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant: Yes |Yageo RC0201JR-070RL | Newark Electronics |
ZERO OHM JUMPER | TTI Europe |
RC0201 0R I=0,5A | Rutronik |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor Thick film 0201 5% 0R | RS |
Zero Ohm Resistor, Jumper, 0201 [0603 Metric], Thick Film, 50 mW, 500 mA, Surface Mount | Avnet Abacus |
YAGEO SMD Jumper 50mW, 0Ohm, 5%, 0201 | Distrelec |
Where can I find additional details, specifications and documents for a RC0201JR-070RL?
Additional datasheets, footprints and schematics for RC0201JR-070RL are listed on our Part Details page. You can also find images and similar parts to RC0201JR-070RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201JR-070RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201JR-070RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201JR-070RL fall under?
The RC0201JR-070RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0201JR-070RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201JR-070RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201JR-070RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201JR-070RL have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for RC0201JR-070RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201JR-070RL often in real-time on the comparison pages.
What if I can't find stock of RC0201JR-070RL?
You can fill out our help required form which you can use to request a quote for RC0201JR-070RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.