Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0011
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0027
|
110,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0022
|
740,000
in stock
|
Buy Now | |
Rutronik
from US$0.0012
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0011
|
32,800
in stock
|
Buy Now | |
Avnet America
from US$0.0023
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0037
|
-
|
Buy Now | |
Farnell
from US$0.0035
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 4.7ohm |
Product Range | RC Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | -100ppm/°C to +350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
4.7 OHM 1% | TTI Europe |
RES SMD 4.7 OHM 1% 1/20W 0201 | Future Electronics |
RC0201 4,7R 1% 0,05W TK350 | Rutronik |
SMD Chip Resistor, 4.7 Ohm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Res, 4R7, 1%, 0.05W, Thick Film, 0201 | Newark Electronics |
RES, 4R7, 1%, 0.05W, THICK FILM, 0201 | element14 |
SMD Chip Resistor, 4.7 Ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0201FR-074R7L?
Additional datasheets, footprints and schematics for RC0201FR-074R7L are listed on our Part Details page. You can also find images and similar parts to RC0201FR-074R7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201FR-074R7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201FR-074R7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201FR-074R7L fall under?
The RC0201FR-074R7L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0201FR-074R7L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201FR-074R7L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201FR-074R7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201FR-074R7L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Chip One Stop and Avnet America have stock available or on a lead time for RC0201FR-074R7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201FR-074R7L often in real-time on the comparison pages.
What if I can't find stock of RC0201FR-074R7L?
You can fill out our help required form which you can use to request a quote for RC0201FR-074R7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.