Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
12,700
in stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
1,810,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0010
|
900,000
in stock
|
Buy Now | |
Rutronik
from US$0.0011
|
470,000
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
9,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0007
|
6,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Distrelec
-
|
7,300
in stock
|
Buy Now | |
element14
from US$0.0051
|
-
|
Buy Now | |
Farnell
from US$0.0040
|
-
|
Buy Now |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 470ohm |
Product Range | RC Series |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
470 OHM 1% | TTI Europe |
RC Series 0201 0.05 W 470 Ohm â–’1% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0201 470R 1% 0,05W TK200 | Rutronik |
Resistor Thick film 0201 1% 470R | RS |
SMD Chip Resistor, 470 Ohm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Res, 470R, 1%, 0.05W, Thick Film, 0201 | Newark Electronics |
SMD Chip Resistor, 470 Ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 50mW, 470Ohm, 1%, 0201 | Distrelec |
RES, 470R, 1%, 0.05W, 0201, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a RC0201FR-07470RL?
Additional datasheets, footprints and schematics for RC0201FR-07470RL are listed on our Part Details page. You can also find images and similar parts to RC0201FR-07470RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201FR-07470RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201FR-07470RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201FR-07470RL fall under?
The RC0201FR-07470RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0201FR-07470RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201FR-07470RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201FR-07470RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201FR-07470RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, RS and Avnet America have stock available or on a lead time for RC0201FR-07470RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201FR-07470RL often in real-time on the comparison pages.
What if I can't find stock of RC0201FR-07470RL?
You can fill out our help required form which you can use to request a quote for RC0201FR-07470RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.