| Status: | Unknown |
|---|---|
| Series: | RC Series |
| RoHS: | Unknown |
Prices starting from US$0.0008
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.0008
|
4,840,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0013
|
3,910,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0010
|
1,930,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0011
|
1,920,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0013
|
280,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0012
|
80,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0008
|
69,900
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0080
|
18,661
in stock
|
Buy Now |
|
Maritex
from US$0.0018
|
10,000
in stock
|
Buy Now |
|
RS
from US$0.0067
|
8,200
in stock
|
Buy Now |
|
CoreStaff
from US$0.0010
|
7,042
in stock
|
Buy Now |
|
Ozdisan
from US$0.0034
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Resistor Case Style | 0201 [0603 Metric] |
|---|---|
| Resistance | 33ohm |
| Product Range | RC Series |
| Voltage Rating | - |
| Resistor Element Material | Thick Film |
| Power Rating | 50mW |
| Resistance Tolerance | ± 1% |
| Temperature Coefficient | ± 200ppm/°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| Resistor Mounting | Surface Mount Device |
| ]C0201 33R 1% 0,05W TK200 | Rutronik |
| 33 OHM 1% | TTI Europe |
| RC Series 0201 0.05 W 33 Ohm ±1% ±200 ppm/°C SMT Thick Film Chip Resistor | Future Electronics |
| SMD Chip Resistor, 33 ohm, ? 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
| Res, 33R, 1%, 0.05W, Thick Film, 0201 | Newark Electronics |
| Resistor Thick film 0201 1% 33R | RS |
| SMD Chip Resistor, 33 ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0201FR-0733RL?
Additional datasheets, footprints and schematics for RC0201FR-0733RL are listed on our Part Details page. You can also find images and similar parts to RC0201FR-0733RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201FR-0733RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201FR-0733RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201FR-0733RL fall under?
The RC0201FR-0733RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0201FR-0733RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201FR-0733RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201FR-0733RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201FR-0733RL have stock available?
Authorised distributors including Rutronik, TTI Europe, TTI Asia, Future Electronics and TTI Americas have stock available or on a lead time for RC0201FR-0733RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201FR-0733RL often in real-time on the comparison pages.
What if I can't find stock of RC0201FR-0733RL?
You can fill out our help required form which you can use to request a quote for RC0201FR-0733RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.