Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0005
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0005
|
11,140,000
in stock
|
Buy Now | |
Rutronik
from US$0.0011
|
3,930,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0006
|
1,820,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
781,341
in stock
|
Buy Now | |
element14
from US$0.0081
|
781,341
in stock
|
Buy Now | |
Farnell
from US$0.0040
|
781,341
in stock
|
Buy Now | |
Avnet Asia
from US$0.0009
|
50,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,060,000
in stock
|
Buy Now | |
Avnet America
-
|
630,000
in stock
|
Buy Now |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 22ohm |
Product Range | RC Series |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RC Series 0201 0.05 W 22 Ohm â–’1% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0201 22R 1% 0,05W TK200 | Rutronik |
22 OHM 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Ohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant: Yes |Yageo RC0201FR-0722RL | Newark Electronics |
RES, 22R, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Chip Resistor, 22 Ohm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Asia |
Resistor Thick film 0201 1% 22R | RS |
SMD Chip Resistor, 22 Ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0201FR-0722RL?
Additional datasheets, footprints and schematics for RC0201FR-0722RL are listed on our Part Details page. You can also find images and similar parts to RC0201FR-0722RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201FR-0722RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201FR-0722RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0201FR-0722RL fall under?
The RC0201FR-0722RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0201FR-0722RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201FR-0722RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201FR-0722RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201FR-0722RL have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for RC0201FR-0722RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201FR-0722RL often in real-time on the comparison pages.
What if I can't find stock of RC0201FR-0722RL?
You can fill out our help required form which you can use to request a quote for RC0201FR-0722RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.