Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Build Volume | 210mm x 150mm x 100mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | - |
Layer Thickness / Resolution | 0.02mm |
Supported Printing Materials | ABS HIPS Nylon PC PLA PVA |
Input Voltage VAC | - |
Power Rating | - |
Connectivity | USB |
File Input Formats | OBJ STL |
Nozzle Diameter | 0.3mm 0.8mm |
Printer Software | AutoMaker |
Supported OS | Mac OS Linux Windows |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
3D Printer, 210X150X100Mm, 1.75Mm, Usb | Newark Electronics |
Where can I find additional details, specifications and documents for a RBX02 UK + FILAMENT?
Additional datasheets, footprints and schematics for RBX02 UK + FILAMENT are listed on our Part Details page. You can also find images and similar parts to RBX02 UK + FILAMENT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBX02 UK + FILAMENT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBX02 UK + FILAMENT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBX02 UK + FILAMENT fall under?
The RBX02 UK + FILAMENT is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to RBX02 UK + FILAMENT when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBX02 UK + FILAMENT you can contact the distributor directly for product support, shipping queries etc.
Is the RBX02 UK + FILAMENT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBX02 UK + FILAMENT have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RBX02 UK + FILAMENT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBX02 UK + FILAMENT often in real-time on the comparison pages.
What if I can't find stock of RBX02 UK + FILAMENT?
You can fill out our help required form which you can use to request a quote for RBX02 UK + FILAMENT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.