Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Filament Diameter | 1.75mm |
---|---|
Layer Thickness / Resolution | 0.198mm |
Supported Printing Materials | ABS, HIPS, PLA, PVA |
Input Voltage VAC | 250V |
RoHS Compliant | Yes |
3D Printer, 110V, Blue, Us Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a RBX01-BU?
Additional datasheets, footprints and schematics for RBX01-BU are listed on our Part Details page. You can also find images and similar parts to RBX01-BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBX01-BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBX01-BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBX01-BU fall under?
The RBX01-BU is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to RBX01-BU when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBX01-BU you can contact the distributor directly for product support, shipping queries etc.
Is the RBX01-BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBX01-BU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RBX01-BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBX01-BU often in real-time on the comparison pages.
What if I can't find stock of RBX01-BU?
You can fill out our help required form which you can use to request a quote for RBX01-BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.