Status: | Active |
---|---|
Series: | RBO40 |
RoHS: | Compliant |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.62
|
1,980
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
191
in stock
|
Buy Now | |
element14
from US$1.78
|
93
in stock
|
Buy Now | |
Farnell
from US$1.70
|
93
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
COMPLIANT WITH ISO / DTR 7637 |
PROTECTION AGAINST \"LOAD DUMP\" PULSE |
MONOLITHIC STRUCTURE FOR GREATER RELIABILITY |
40A DIODE TO GUARD AGAINST BATTERY REVERSAL |
CLAMPING VOLTAGE : ± 40 V max. |
BREAKDOWN VOLTAGE : 24 V min. |
Product Specifications |
---|
DS1240 REVERSED BATTERY AND OVERVOLTAGE PROTECTION CIRCUIT (RBO) |
Technical Notes & Articles |
---|
TA0338 Designing robust protection of automotive power rails against overvoltage and reverse polarity battery hazards |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
RBO Series 40V Clamping 40A Reversed Battery and Overvoltage Protection - D2PAK | Future Electronics |
Reversed Battery Overvoltage Prot. D2PAK | RS |
Esd Protection Device, 1.5 Kw, 40 V, 1.9 V, To-263, 3 Rohs Compliant: Yes |Stmicroelectronics RBO40-40G-TR | Newark Electronics |
ESD PROTECTION DIODE, 40V, TO-263 | element14 |
Reversed Battery And Overvoltage Protection 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a RBO40-40G-TR?
Additional datasheets, footprints and schematics for RBO40-40G-TR are listed on our Part Details page. You can also find images and similar parts to RBO40-40G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBO40-40G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBO40-40G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBO40-40G-TR fall under?
The RBO40-40G-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to RBO40-40G-TR when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBO40-40G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the RBO40-40G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for RBO40-40G-TR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBO40-40G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBO40-40G-TR often in real-time on the comparison pages.
What if I can't find stock of RBO40-40G-TR?
You can fill out our help required form which you can use to request a quote for RBO40-40G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.