Status: | Active |
---|---|
Series: | RBO08 |
RoHS: | Compliant |
Prices starting from US$1.24
MONOLITHIC STRUCTURE FOR GREATER RELIABILITY. |
CLAMPING VOLTAGE: ±40V max. |
8A DIODE TO GUARD AGAINST BATTERY REVERSAL. |
COMPLIANT WITH ISO/DTR 7637 STANDARD FOR PULSES 1, 2, 3a and 3b. |
NEGATIVE OVERVOLTAGE PROTECTION BY CLAMPING. |
BREAKDOWN VOLTAGE : 24 V min. |
SUITABLE FOR AUTOPROTECTED ALTERNATOR ENVIRONMENT. |
Product Specifications |
---|
DS1239 REVERSED BATTERY AND OVERVOLTAGE PROTECTION CIRCUIT (RBO) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
REVERSED BATT/OVER VOLT PROTECT, TO-263 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
Reversed Battery & Overvoltage D2PAK | RS |
Overvoltage Protection Diode, 40V, D2Pak | Newark Electronics |
RBO08-40G Series 8 A 1.5 V Reversed Battery Overvoltage Protection SMT - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a RBO08-40G?
Additional datasheets, footprints and schematics for RBO08-40G are listed on our Part Details page. You can also find images and similar parts to RBO08-40G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBO08-40G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBO08-40G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBO08-40G fall under?
The RBO08-40G is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to RBO08-40G when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBO08-40G you can contact the distributor directly for product support, shipping queries etc.
Is the RBO08-40G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for RBO08-40G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for RBO08-40G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBO08-40G often in real-time on the comparison pages.
What if I can't find stock of RBO08-40G?
You can fill out our help required form which you can use to request a quote for RBO08-40G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.