Status: | Unknown |
---|---|
Series: | RBM Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RBM Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.7mm |
Depth | 16.55mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 3kV |
Power Rating | 1W |
DC/DC Conv 12V:+/-5V 1W SIP6 | Schukat Electronic |
RBM-1205D isolated DC-DC,+/-5V 1W | RS |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2V dc, Vout +/-5V dc, I/O isolation 3000V | RECOM Power Inc. RBM-1205D | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC MICRO 3kV UNREG 12Vin +/-5Vout | Sager |
Where can I find additional details, specifications and documents for a RBM-1205D?
Additional datasheets, footprints and schematics for RBM-1205D are listed on our Part Details page. You can also find images and similar parts to RBM-1205D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBM-1205D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBM-1205D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBM-1205D fall under?
The RBM-1205D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBM-1205D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBM-1205D you can contact the distributor directly for product support, shipping queries etc.
Is the RBM-1205D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBM-1205D have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for RBM-1205D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBM-1205D often in real-time on the comparison pages.
What if I can't find stock of RBM-1205D?
You can fill out our help required form which you can use to request a quote for RBM-1205D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.