Status: | Unknown |
---|---|
Series: | RBM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RBM Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.7mm |
Depth | 16.55mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 5V |
DC/DC converter,5Vin,15Vout 66mA,1W | RS |
Dc-Dc Converter, Medical, 15V, 0.066A | Newark Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 15V dc, I/O isolation 3000V dc | RECOM Power Inc. RBM-0515S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC MICRO 3kV UNREG 5Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RBM-0515S?
Additional datasheets, footprints and schematics for RBM-0515S are listed on our Part Details page. You can also find images and similar parts to RBM-0515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBM-0515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBM-0515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBM-0515S fall under?
The RBM-0515S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBM-0515S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBM-0515S you can contact the distributor directly for product support, shipping queries etc.
Is the RBM-0515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBM-0515S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for RBM-0515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBM-0515S often in real-time on the comparison pages.
What if I can't find stock of RBM-0515S?
You can fill out our help required form which you can use to request a quote for RBM-0515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.