Status: | Unknown |
---|---|
Series: | RBM Series |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.68
|
19
in stock
|
Buy Now | |
Schukat Electronic
from US$6.46
|
2,430
in stock
|
Buy Now | |
Chip One Stop
from US$6.22
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
-
|
Buy Now | |
Future Electronics
from US$6.96
|
-
|
Buy Now | |
RS Americas
from US$11.46
|
-
|
Buy Now | |
Sager
from US$6.15
|
-
|
Buy Now | |
Farnell
from US$7.91
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RBM Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Micro SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.7mm |
Depth | 16.55mm |
SVHC | No SVHC (15-Jan-2019) |
Efficiency Max | 85% |
External Depth | 7.7mm |
External Length / Height | 16.55mm |
External Width | 6mm |
Isolation Voltage | 3kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 5V:+/-5V 1W SIP6 | Schukat Electronic |
RBM-0505D isolated DC-DC,+/-5V 1W | RS |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
RBM Series 1 W Dual Output -5 / 5 V DC/DC Converter - SIP-6 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout +/-5V dc, I/O isolation 3000V | RECOM Power Inc. RBM-0505D | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC MICRO 3kV UNREG 5Vin +/-5Vout | Sager |
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W | Farnell |
Where can I find additional details, specifications and documents for a RBM-0505D?
Additional datasheets, footprints and schematics for RBM-0505D are listed on our Part Details page. You can also find images and similar parts to RBM-0505D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBM-0505D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBM-0505D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBM-0505D fall under?
The RBM-0505D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBM-0505D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBM-0505D you can contact the distributor directly for product support, shipping queries etc.
Is the RBM-0505D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBM-0505D have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RBM-0505D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBM-0505D often in real-time on the comparison pages.
What if I can't find stock of RBM-0505D?
You can fill out our help required form which you can use to request a quote for RBM-0505D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.