Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 6.2kV |
---|---|
Forward Current If(AV) | 2.5kA |
Forward Voltage VF Max | 1.55V |
Diode Module Configuration | Single |
Diode Case Style | DO-200AB |
RoHS Compliant | Yes |
Rectifier, Standard, Single, 6.2Kv, 2.5Ka, Do-200Ae | Newark Electronics |
Where can I find additional details, specifications and documents for a RBK86225XX?
Additional datasheets, footprints and schematics for RBK86225XX are listed on our Part Details page. You can also find images and similar parts to RBK86225XX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBK86225XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBK86225XX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBK86225XX fall under?
The RBK86225XX is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to RBK86225XX when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBK86225XX you can contact the distributor directly for product support, shipping queries etc.
Is the RBK86225XX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBK86225XX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RBK86225XX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBK86225XX often in real-time on the comparison pages.
What if I can't find stock of RBK86225XX?
You can fill out our help required form which you can use to request a quote for RBK86225XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.