Status: | Unknown |
---|---|
Series: | RB-FW Series |
RoHS: | Unknown |
Rack U Height | 9U |
---|---|
Enclosure Material | Steel |
Body Colour | Black |
External Height - Metric | 504mm |
External Width - Metric | 600mm |
External Depth - Metric | 600mm |
External Height - Imperial | 19.82" |
External Width - Imperial | 23.62" |
External Depth - Imperial | 23.62" |
Panel Space Height - Metric | 410mm |
Product Range | RB-FW Series |
SVHC | No SVHC (15-Jan-2019) |
Hammond RB-FW9 9U Wall Mount Cabinet 503 x 600 x 600 Black | Rapid Electronics |
Wall Cabinet, 9U, Steel, Black | Newark Electronics |
WALL CABINET, 9U, STEEL, BLACK | element14 |
Where can I find additional details, specifications and documents for a RB-FW9?
Additional datasheets, footprints and schematics for RB-FW9 are listed on our Part Details page. You can also find images and similar parts to RB-FW9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-FW9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-FW9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-FW9 fall under?
The RB-FW9 is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to RB-FW9 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-FW9 you can contact the distributor directly for product support, shipping queries etc.
Is the RB-FW9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-FW9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB-FW9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-FW9 often in real-time on the comparison pages.
What if I can't find stock of RB-FW9?
You can fill out our help required form which you can use to request a quote for RB-FW9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.