Status: | Unknown |
---|---|
Series: | RBF Series |
RoHS: | Unknown |
Resistance | 0.01ohm |
---|---|
Product Range | RBF Series |
Resistor Case Style | SMD |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a RBFJR0100FL?
Additional datasheets, footprints and schematics for RBFJR0100FL are listed on our Part Details page. You can also find images and similar parts to RBFJR0100FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBFJR0100FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBFJR0100FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBFJR0100FL fall under?
The RBFJR0100FL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RBFJR0100FL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBFJR0100FL you can contact the distributor directly for product support, shipping queries etc.
Is the RBFJR0100FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBFJR0100FL have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RBFJR0100FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBFJR0100FL often in real-time on the comparison pages.
What if I can't find stock of RBFJR0100FL?
You can fill out our help required form which you can use to request a quote for RBFJR0100FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.