RBC1855A Audio & Video Connectors & Adapters by Bomar Interconnect Products

CONNECTOR, RCA/PHONO, PLUG, 1 POSITION

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

No. of Contacts 1Contacts
Gender Plug
Coaxial Cable Types Belden 1855A
RoHS Compliant Yes

Alternative Descriptions

Connector, Rca/Phono, Plug, 1 Position | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RBC1855A?

Additional datasheets, footprints and schematics for RBC1855A are listed on our Part Details page. You can also find images and similar parts to RBC1855A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RBC1855A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBC1855A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RBC1855A fall under?

The RBC1855A is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > RCA Connectors.

Can I view similar or alternative parts?

You can view similar parts to RBC1855A when available in the RCA Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RBC1855A you can contact the distributor directly for product support, shipping queries etc.

Is the RBC1855A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RBC1855A have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for RBC1855A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RBC1855A often in real-time on the comparison pages.

What if I can't find stock of RBC1855A?

You can fill out our help required form which you can use to request a quote for RBC1855A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay