Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small, power mold type. |
Low VF type, highly reliable. |
Configuration | Triple Line |
---|---|
Package Code | SOT-363 |
Package(JEITA) | SC-88 |
Mounting Style | Surface mount |
Number of terminal | 6 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
RB731XN Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SCHOTTKY-DIODE 40V 0,03A SOT-363 | Rutronik |
RB731XN Series 40 V 1 uA Surface Mount Schottky Barrier Diode - SOT-363 | Future Electronics |
Diode Small Signal Schottky 40V 0.03A 6-Pin UMD T/R | Avnet America |
DIODE, SCHOTTKY, BARRIER | element14 |
Where can I find additional details, specifications and documents for a RB731XNTR?
Additional datasheets, footprints and schematics for RB731XNTR are listed on our Part Details page. You can also find images and similar parts to RB731XNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB731XNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB731XNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB731XNTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB731XNTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB731XNTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for RB731XNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB731XNTR often in real-time on the comparison pages.
What if I can't find stock of RB731XNTR?
You can fill out our help required form which you can use to request a quote for RB731XNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.