Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Small mold type. |
Low VF type, highly reliable. |
Configuration | C-Common |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
RB715F Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rohm, Schottky Diode, RB715FT106 | RS |
RB715F Series 40 V 1 uA Surface Mount Schottky Barrier Diode - SOT-323 | Future Electronics |
Diode Small Signal Schottky 40V 0.03A 3-Pin UMD T/R | Avnet America |
DIODE, SCHOTTKY, UMD | Farnell |
Where can I find additional details, specifications and documents for a RB715FT106?
Additional datasheets, footprints and schematics for RB715FT106 are listed on our Part Details page. You can also find images and similar parts to RB715FT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB715FT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB715FT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB715FT106 fall under?
The RB715FT106 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to RB715FT106 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB715FT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RB715FT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB715FT106 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for RB715FT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB715FT106 often in real-time on the comparison pages.
What if I can't find stock of RB715FT106?
You can fill out our help required form which you can use to request a quote for RB715FT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.