Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Small mold type. |
Low IR type, highly reliable. |
Configuration | Series Connection |
---|---|
Package Code | SOT-346 |
Package(JEITA) | SC-59 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 45 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
RB706D-40 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rohm, Schottky Diode, RB706D-40T146 | RS |
RB706D-40 Series 45 V 1 uA Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
Diode Small Signal Schottky 45V 0.03A 3-Pin SMD T/R | Avnet America |
DIODE, SCHOTTKY | element14 |
Where can I find additional details, specifications and documents for a RB706D-40T146?
Additional datasheets, footprints and schematics for RB706D-40T146 are listed on our Part Details page. You can also find images and similar parts to RB706D-40T146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB706D-40T146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB706D-40T146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB706D-40T146 you can contact the distributor directly for product support, shipping queries etc.
Is the RB706D-40T146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB706D-40T146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for RB706D-40T146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB706D-40T146 often in real-time on the comparison pages.
What if I can't find stock of RB706D-40T146?
You can fill out our help required form which you can use to request a quote for RB706D-40T146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.