Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0363
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0363
|
6,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0420
|
31,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14,060
in stock
|
Buy Now | |
element14
from US$0.08
|
14,060
in stock
|
Buy Now | |
Farnell
from US$0.08
|
14,060
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,070
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 100 |
Reverse Voltage VR[V] | 100 |
Average Rectified Forward Current IO[A] | 0.7 |
IFSM[A] | 5 |
Forward Voltage VF(Max.)[V] | 0.85 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 0.0002 |
VR @ Reverse Current[V] | 100 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RB578VAM100 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Small Signal Diode, 100V, 0.7A/Sod-323He Rohs Compliant: Yes |Rohm RB578VAM100TR | Newark Electronics |
SMALL SIGNAL DIODE, 100V, 0.7A/SOD-323HE | element14 |
Schottky Diode 100V 700mA SOD-323HE | RS |
100 V 700mA Surface Mount Schottky Barrier Rectifier | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ROHRB578VAM100TR | Avnet America |
Where can I find additional details, specifications and documents for a RB578VAM100TR?
Additional datasheets, footprints and schematics for RB578VAM100TR are listed on our Part Details page. You can also find images and similar parts to RB578VAM100TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB578VAM100TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB578VAM100TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB578VAM100TR fall under?
The RB578VAM100TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB578VAM100TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB578VAM100TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB578VAM100TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB578VAM100TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RB578VAM100TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB578VAM100TR often in real-time on the comparison pages.
What if I can't find stock of RB578VAM100TR?
You can fill out our help required form which you can use to request a quote for RB578VAM100TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.