RB521S30 Schottky Diodes & Schottky Rectifiers by ON Semiconductor

200 mA, 30 V, Schottky Diode


These 200 mA, 30 V Schottky Diodes are designed for high-speed switching applications, circuit protection, and voltage clamping.Extremely low forward voltage reduces conduction loss. Miniature surface mount package is excellent for handโˆ’held and portable applications where space is limited.

Where to Buy

Prices starting from US$0.0396

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for Kruse
Kruse
-
42,000
in stock
Buy Now
Logo for element14
element14
from US$0.0396
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Low Forward Voltage Drop
Low Reverse Current
Flat Lead, Surface Mount Device Under 0.70 mm Height
Extremely Small Outline Plastic Package SOD-523
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECโˆ’Q101 Qualified and PPAP Capable
These Devices are Pbโˆ’Free, Halogen Free/BFR Free and are RoHS Compliant
Applications
This product is general usage and suitable for many different applications.

Alternative Descriptions

DIODE, SMALL SIGNAL, 30V, SOD-523F | element14


RB521S30 Automotive qualified products (AEC-Q100|Q101) by Nexperia

RB521S30 - 200 mA low Vf MEGA Schottky barrier rectifier

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB521S30?

Additional datasheets, footprints and schematics for RB521S30 are listed on our Part Details page. You can also find images and similar parts to RB521S30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB521S30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB521S30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB521S30 fall under?

The RB521S30 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to RB521S30 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB521S30 you can contact the distributor directly for product support, shipping queries etc.

Is the RB521S30 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for RB521S30 have stock available?

Authorised distributors including Kruse, element14, Farnell and Avnet Asia have stock available or on a lead time for RB521S30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB521S30 often in real-time on the comparison pages.

What if I can't find stock of RB521S30?

You can fill out our help required form which you can use to request a quote for RB521S30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay