Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diode Type | Schottky |
---|---|
Repetitive Reverse Voltage Vrrm Max | 90V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 1A |
Diode Case Style | SOT-343 |
SVHC | No SVHC (20-Jun-2011) |
Current Ifsm | 1A |
Forward Voltage | 530mV |
Junction Temperature Tj Max | 125°C |
Package / Case | SOT-343 |
Termination Type | SMD |
Where can I find additional details, specifications and documents for a RB480YT2R?
Additional datasheets, footprints and schematics for RB480YT2R are listed on our Part Details page. You can also find images and similar parts to RB480YT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB480YT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB480YT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB480YT2R fall under?
The RB480YT2R is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB480YT2R when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB480YT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB480YT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB480YT2R have stock available?
There is no stock from authorised distributors for RB480YT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB480YT2R often in real-time on the comparison pages.
What if I can't find stock of RB480YT2R?
You can fill out our help required form which you can use to request a quote for RB480YT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.