RB2-PY9330 Switches, Relays & Solenoids by Multicomp

22MM SWITCHES 60MM EM.STOP LEGEND

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.85

Distributor Stock
Logo for Farnell
Farnell
from US$2.85
172
in stock
Buy Now
Logo for element14
element14
from US$2.85
487
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.55
172
in stock
Buy Now

Specifications

For Use With 22mm dia push buttons
Product Range -
SVHC No SVHC (07-Jul-2017)
Colour Yellow
External Diameter 60mm
Size 22mm

Alternative Descriptions

22Mm Switches 60Mm Em.stop Legend | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB2-PY9330?

Additional datasheets, footprints and schematics for RB2-PY9330 are listed on our Part Details page. You can also find images and similar parts to RB2-PY9330 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB2-PY9330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB2-PY9330 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB2-PY9330 fall under?

The RB2-PY9330 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to RB2-PY9330 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB2-PY9330 you can contact the distributor directly for product support, shipping queries etc.

Is the RB2-PY9330 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RB2-PY9330 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for RB2-PY9330.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB2-PY9330 often in real-time on the comparison pages.

What if I can't find stock of RB2-PY9330?

You can fill out our help required form which you can use to request a quote for RB2-PY9330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay