Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
No stock
|
Buy Now | |
Schukat Electronic
from US$5.46
|
67
in stock
|
Buy Now | |
Rutronik
from US$6.79
|
-
|
Buy Now | |
Newark Electronics
from US$5.97
|
-
|
Buy Now | |
Future Electronics
from US$5.65
|
-
|
Buy Now | |
RS Americas
from US$6.62
|
-
|
Buy Now | |
element14
from US$5.87
|
-
|
Buy Now | |
Sager
from US$5.22
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RB Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC/DC Conv 24V:24V 42mA 1W SIP7 | Schukat Electronic |
DC/DC Mod 24V to 24V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 24V, 0.042A | Newark Electronics |
RB Series 42 mA 1 W 24 VDC Single Output Isolated DC-DC Converter | Future Electronics |
DC-DC Converter, 1W, SIP7 1kV Unregulated , Single, 24V, 1.008A, RB Series | RECOM Power Inc. RB-2424S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RB-2424S?
Additional datasheets, footprints and schematics for RB-2424S are listed on our Part Details page. You can also find images and similar parts to RB-2424S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-2424S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-2424S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-2424S fall under?
The RB-2424S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RB-2424S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-2424S you can contact the distributor directly for product support, shipping queries etc.
Is the RB-2424S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-2424S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RB-2424S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-2424S often in real-time on the comparison pages.
What if I can't find stock of RB-2424S?
You can fill out our help required form which you can use to request a quote for RB-2424S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.