Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RB Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
Dc-Dc Converter, Medical, 15V, 0.066A | Newark Electronics |
DC-DC Converter, 1W, SIP7 1kV Unregulated , Single, 15V, 0.99A, RB Series | RECOM Power Inc. RB-2415S | RS Americas |
DC-DC CONVERTER, 15V, 0.66A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RB-2415S?
Additional datasheets, footprints and schematics for RB-2415S are listed on our Part Details page. You can also find images and similar parts to RB-2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-2415S fall under?
The RB-2415S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RB-2415S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-2415S you can contact the distributor directly for product support, shipping queries etc.
Is the RB-2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-2415S have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for RB-2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-2415S often in real-time on the comparison pages.
What if I can't find stock of RB-2415S?
You can fill out our help required form which you can use to request a quote for RB-2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.