Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RB Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
DC-DC Converter,12V,0.042A,-12V,0.042A,21.6-26.4V in, PCB Thru-Hole, RB Series | RECOM Power Inc. RB-2412D/P | RS Americas |
DC/DC Mod 24V to +/-12V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a RB-2412D/P?
Additional datasheets, footprints and schematics for RB-2412D/P are listed on our Part Details page. You can also find images and similar parts to RB-2412D/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-2412D/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-2412D/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-2412D/P fall under?
The RB-2412D/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RB-2412D/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-2412D/P you can contact the distributor directly for product support, shipping queries etc.
Is the RB-2412D/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-2412D/P have stock available?
Authorised distributors including RS Americas, Rutronik, Newark Electronics, element14 and Sager have stock available or on a lead time for RB-2412D/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-2412D/P often in real-time on the comparison pages.
What if I can't find stock of RB-2412D/P?
You can fill out our help required form which you can use to request a quote for RB-2412D/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.