RB2 Materials Handling by Molex

BALANCER 2 lb

Status: Unknown
Series: Aero-Motive 130173 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.25

Distributor Stock
Logo for Farnell
Farnell
from US$66.64
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$50.70
134
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.25
-
Buy Now
Logo for element14
element14
from US$67.81
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Load Weight Max 900g
Stroke Length Max 1.6m
Weight -
Product Range Aero-Motive 130173 Series

Alternative Descriptions

RB2 RETRACTOR [1-2LB/0.5-0.9KG]5.2FT | Avnet America
Retractor, Accommodates 2.0 lbs Weight | Carlton-Bates


RB-2 Tools & Production Supplies by Greenlee

STRIPPING BUSHING (RB-2)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

RB2 Tools & Production Supplies by Weller

SCREWDRIVER BLADE,REVERS,#2,PH,1/4",SLOT / XCELITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB2?

Additional datasheets, footprints and schematics for RB2 are listed on our Part Details page. You can also find images and similar parts to RB2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB2 fall under?

The RB2 is listed under Tools & Production Supplies > Materials Handling > Tool Balancers.

Can I view similar or alternative parts?

You can view similar parts to RB2 when available in the Tool Balancers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB2 you can contact the distributor directly for product support, shipping queries etc.

Is the RB2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RB2 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RB2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB2 often in real-time on the comparison pages.

What if I can't find stock of RB2?

You can fill out our help required form which you can use to request a quote for RB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay