Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Prices starting from US$3.68
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RB Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
RoHS Phthalates Compliant | Yes |
SVHC | No SVHC (27-Jun-2018) |
Approvals & Standards | CB IEC UL |
Input Voltage | 5V |
MSL | MSL 1 - Unlimited |
DC DC CONVERTER 15V 1W | Chip Outpost |
DC/DC Conv 5V:15V 66mA 1W SIP7 | Schukat Electronic |
DC/DC Mod 05V to 15V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 15V, 0.066A | Newark Electronics |
RB Series 1 W 5 V Input 15 V Output 66 mA DC/DC Converter - SIP-7 | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 5Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RB-0515S?
Additional datasheets, footprints and schematics for RB-0515S are listed on our Part Details page. You can also find images and similar parts to RB-0515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-0515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-0515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-0515S fall under?
The RB-0515S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RB-0515S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-0515S you can contact the distributor directly for product support, shipping queries etc.
Is the RB-0515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-0515S have stock available?
Authorised distributors including Chip Outpost, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RB-0515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-0515S often in real-time on the comparison pages.
What if I can't find stock of RB-0515S?
You can fill out our help required form which you can use to request a quote for RB-0515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.