Status: | Unknown |
---|---|
Series: | RAYBRAID RAY-10X Series |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$631.04
|
22
in stock
|
Buy Now | |
TTI Europe
from US$9.40
|
4,800
in stock
|
Buy Now | |
Rapid Electronics
from US$7.71
|
1,700
in stock
|
Buy Now | |
WireMasters
from US$5.15
|
1,575
in stock
|
Buy Now | |
TE Store
from US$17.04
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$9.85
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
400
in stock
|
Buy Now | |
element14
from US$649.72
|
22
in stock
|
Buy Now | |
Avnet America
from US$9.57
|
-
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper |
Sleeving Colour | - |
Internal Diameter | 4mm |
Length - Metric | 100m |
Length - Imperial | 328.08ft |
Product Range | RAYBRAID RAY-10X Series |
SVHC | No SVHC (27-Jun-2018) |
RAY-101-4.0(100) | TTI Europe |
Spiral Wraps Sleeves Tubing&Conduit | Rapid Electronics |
Shielding Braid | WireMasters |
RAY-101-4.0(100) Primary Product Plating Material: Tin Primary Product Material: Copper Braid Coverage: 93 % Tin Copper 93 % | Cable Braid | Part Number: RAY-101-4.0(100) | Internal Number: D561523001 | Alias Number: 5-1200588-9 | TE Connectivity | TE Store |
Ray-101-4.0(100) |Raychem Te Connectivity RAY-101-4.0(100) | Newark Electronics |
BRAIDED SLEEVE, 4MM, 36AWG, TIN PLATED | element14 |
Cable Accessories Braid Copper Tin | Avnet America |
Where can I find additional details, specifications and documents for a RAY-101-4.0(100)?
Additional datasheets, footprints and schematics for RAY-101-4.0(100) are listed on our Part Details page. You can also find images and similar parts to RAY-101-4.0(100) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAY-101-4.0(100) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAY-101-4.0(100) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAY-101-4.0(100) fall under?
The RAY-101-4.0(100) is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RAY-101-4.0(100) when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAY-101-4.0(100) you can contact the distributor directly for product support, shipping queries etc.
Is the RAY-101-4.0(100) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAY-101-4.0(100) have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, WireMasters, TE Store and Newark Electronics have stock available or on a lead time for RAY-101-4.0(100).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAY-101-4.0(100) often in real-time on the comparison pages.
What if I can't find stock of RAY-101-4.0(100)?
You can fill out our help required form which you can use to request a quote for RAY-101-4.0(100) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.