Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Raspberry Pi |
---|---|
No. of Bits | 32bit |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | RP2040 |
RASPBERRY PI, 32BIT, ARM CORTEX-M0+ | Farnell |
Raspberry Pi Board, Arm Cortex-M0+ | Newark Electronics |
Kit: prototype board | TME |
Where can I find additional details, specifications and documents for a RASPBERRY PI PICO?
Additional datasheets, footprints and schematics for RASPBERRY PI PICO are listed on our Part Details page. You can also find images and similar parts to RASPBERRY PI PICO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRY PI PICO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRY PI PICO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRY PI PICO you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRY PI PICO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRY PI PICO have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and TME have stock available or on a lead time for RASPBERRY PI PICO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRY PI PICO often in real-time on the comparison pages.
What if I can't find stock of RASPBERRY PI PICO?
You can fill out our help required form which you can use to request a quote for RASPBERRY PI PICO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.