| Status: | Unknown |
|---|---|
| Series: | Raspberry Pi Touchscreen |
| RoHS: | Unknown |
| Silicon Manufacturer | - |
|---|---|
| Core Architecture | - |
| Core Sub-Architecture | - |
| Silicon Core Number | - |
| Silicon Family Name | - |
| For Use With | Raspberry Pi Single Board Computers |
| Kit Contents | 7inch Touchscreen Display Adapter Board 4 x Mounting Pillars Display Ribbon cable 4 x Jumper Wires |
| Product Range | Raspberry Pi Touchscreen |
| Features | 7inch Display 800 x 480 pixel resolution 10 finger multi-point touchscreen |
| 7" Touchscreen Display, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a RASPBERRYPI-DISPLAY?
Additional datasheets, footprints and schematics for RASPBERRYPI-DISPLAY are listed on our Part Details page. You can also find images and similar parts to RASPBERRYPI-DISPLAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRYPI-DISPLAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRYPI-DISPLAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBERRYPI-DISPLAY fall under?
The RASPBERRYPI-DISPLAY is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RASPBERRYPI-DISPLAY when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRYPI-DISPLAY you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRYPI-DISPLAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRYPI-DISPLAY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RASPBERRYPI-DISPLAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRYPI-DISPLAY often in real-time on the comparison pages.
What if I can't find stock of RASPBERRYPI-DISPLAY?
You can fill out our help required form which you can use to request a quote for RASPBERRYPI-DISPLAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.