Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 |
Silicon Core Number | BCM2836 |
Kit Contents | Raspberry Pi 2 Model B |
Product Range | - |
Features | Quad Core CPU 1GB RAM 900MHz Board Clock Speed 40 GPIO Pins 4 x USB Ports 4 Pole Stereo Output HDMI Port 10/100 Ethernet Micro SD Card Slot |
No. of Bits | 32bit |
Sbc, Raspberry Pi 2, Model B, 1Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a RASPBERRYPI-2-MODB-1GB?
Additional datasheets, footprints and schematics for RASPBERRYPI-2-MODB-1GB are listed on our Part Details page. You can also find images and similar parts to RASPBERRYPI-2-MODB-1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRYPI-2-MODB-1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRYPI-2-MODB-1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBERRYPI-2-MODB-1GB fall under?
The RASPBERRYPI-2-MODB-1GB is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RASPBERRYPI-2-MODB-1GB when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRYPI-2-MODB-1GB you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRYPI-2-MODB-1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRYPI-2-MODB-1GB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RASPBERRYPI-2-MODB-1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRYPI-2-MODB-1GB often in real-time on the comparison pages.
What if I can't find stock of RASPBERRYPI-2-MODB-1GB?
You can fill out our help required form which you can use to request a quote for RASPBERRYPI-2-MODB-1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.