Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi 3A+ Model |
---|---|
External Height | 26mm |
External Width | 71mm |
External Depth | 96mm |
Enclosure Material | - |
Body Colour | Raspberry White |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DEV BOARD ENCLOSURE, RASPBERRY PI MODEL | element14 |
Dev Board Enclosure, Raspberry Pi Model | Newark Electronics |
Official Raspberry Pi 3 A+ case Red&Wht | Raspberry Pi RASPBERRY PI 3 A+ CASE | RS Americas |
Where can I find additional details, specifications and documents for a RASPBERRY PI3A+ CASE?
Additional datasheets, footprints and schematics for RASPBERRY PI3A+ CASE are listed on our Part Details page. You can also find images and similar parts to RASPBERRY PI3A+ CASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRY PI3A+ CASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRY PI3A+ CASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBERRY PI3A+ CASE fall under?
The RASPBERRY PI3A+ CASE is listed under Raspberry Pi Parts.
Can I view similar or alternative parts?
You can view similar parts to RASPBERRY PI3A+ CASE when available in the Raspberry Pi Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRY PI3A+ CASE you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRY PI3A+ CASE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRY PI3A+ CASE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for RASPBERRY PI3A+ CASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRY PI3A+ CASE often in real-time on the comparison pages.
What if I can't find stock of RASPBERRY PI3A+ CASE?
You can fill out our help required form which you can use to request a quote for RASPBERRY PI3A+ CASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.