Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Broadcom |
---|---|
No. of Bits | 32bit |
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
RoHS Compliant | Yes |
Model B - 8Gb Sdcard + Starter Bundle | Newark Electronics |
Where can I find additional details, specifications and documents for a RASP PI MODEL B 8GB?
Additional datasheets, footprints and schematics for RASP PI MODEL B 8GB are listed on our Part Details page. You can also find images and similar parts to RASP PI MODEL B 8GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASP PI MODEL B 8GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASP PI MODEL B 8GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASP PI MODEL B 8GB fall under?
The RASP PI MODEL B 8GB is listed under Embedded Computers, Education & Maker Boards > Raspberry Pi > Embedded Development Kits - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RASP PI MODEL B 8GB when available in the Embedded Development Kits - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASP PI MODEL B 8GB you can contact the distributor directly for product support, shipping queries etc.
Is the RASP PI MODEL B 8GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASP PI MODEL B 8GB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RASP PI MODEL B 8GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASP PI MODEL B 8GB often in real-time on the comparison pages.
What if I can't find stock of RASP PI MODEL B 8GB?
You can fill out our help required form which you can use to request a quote for RASP PI MODEL B 8GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.