Status: | Unknown |
---|---|
Series: | RAMS Series |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$837.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$724.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$509.69
|
-
|
Buy Now | |
Carlton-Bates
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 2.41mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 14.3mm |
Width | 9.9mm |
Height | 11.1mm |
Product Range | RAMS Series |
SVHC | No |
RoHS Compliant | Yes |
Cable Tie Mount, 9.9Mm, Nylon 6.6, Nat | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
Cable Tie Mount, Natural, PA6.6, Screw, 0.56x0.39 | Panduit RAMS-S3-M | RS Americas |
Cable Tie Mount, 2-Way Tie Entry, Base/Hole Back/Mtg, 0.39 in. W x 0.57 in. L Base, Nylon 6.6 | Carlton-Bates |
CABLE TIE MOUNT, RIGHT ANGLE | TTI Europe |
Cable Tie Mounts Cable Tie Mount Right Angle #3 Scrw | Sager |
Where can I find additional details, specifications and documents for a RAMS-S3-M?
Additional datasheets, footprints and schematics for RAMS-S3-M are listed on our Part Details page. You can also find images and similar parts to RAMS-S3-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAMS-S3-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAMS-S3-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAMS-S3-M fall under?
The RAMS-S3-M is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to RAMS-S3-M when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAMS-S3-M you can contact the distributor directly for product support, shipping queries etc.
Is the RAMS-S3-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAMS-S3-M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for RAMS-S3-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAMS-S3-M often in real-time on the comparison pages.
What if I can't find stock of RAMS-S3-M?
You can fill out our help required form which you can use to request a quote for RAMS-S3-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.