Status: | Unknown |
---|---|
Series: | RAMH Series |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.08mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 19.1mm |
Height | 25.4mm |
Product Range | RAMH Series |
SVHC | No |
RoHS Compliant | Yes |
Cable Tie Mount, 19Mm, Nylon 6.6, Nat | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
Mount, Right Angle | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount Right Angle #10 Scrw | Sager |
Where can I find additional details, specifications and documents for a RAMH-S10-D?
Additional datasheets, footprints and schematics for RAMH-S10-D are listed on our Part Details page. You can also find images and similar parts to RAMH-S10-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAMH-S10-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAMH-S10-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAMH-S10-D fall under?
The RAMH-S10-D is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to RAMH-S10-D when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAMH-S10-D you can contact the distributor directly for product support, shipping queries etc.
Is the RAMH-S10-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAMH-S10-D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for RAMH-S10-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAMH-S10-D often in real-time on the comparison pages.
What if I can't find stock of RAMH-S10-D?
You can fill out our help required form which you can use to request a quote for RAMH-S10-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.