Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 13mm |
Body Diameter | 21mm |
External Diameter | 29mm |
External Length / Height | 50mm |
Forward Voltage | 24V |
Lens Shape | Round |
Material | Plastic |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Panel Thickness Max | 7mm |
Size | 22mm |
Where can I find additional details, specifications and documents for a RADT224B?
Additional datasheets, footprints and schematics for RADT224B are listed on our Part Details page. You can also find images and similar parts to RADT224B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RADT224B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RADT224B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RADT224B fall under?
The RADT224B is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to RADT224B when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RADT224B you can contact the distributor directly for product support, shipping queries etc.
Is the RADT224B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RADT224B have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for RADT224B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RADT224B often in real-time on the comparison pages.
What if I can't find stock of RADT224B?
You can fill out our help required form which you can use to request a quote for RADT224B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.