Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.84
|
No stock
|
Buy Now |
LED Colour | White |
---|---|
Operating Voltage | 110VAC |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | 600cd |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 13mm |
Body Diameter | 21mm |
External Diameter | 29mm |
External Length / Height | 50mm |
Forward Voltage | 110V |
Lens Shape | Round |
Material | Plastic |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Panel Thickness Max | 7mm |
Size | 22mm |
Where can I find additional details, specifications and documents for a RADT221F?
Additional datasheets, footprints and schematics for RADT221F are listed on our Part Details page. You can also find images and similar parts to RADT221F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RADT221F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RADT221F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RADT221F fall under?
The RADT221F is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to RADT221F when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RADT221F you can contact the distributor directly for product support, shipping queries etc.
Is the RADT221F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RADT221F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RADT221F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RADT221F often in real-time on the comparison pages.
What if I can't find stock of RADT221F?
You can fill out our help required form which you can use to request a quote for RADT221F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.